Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RPS200

Description
POT 200 OHM 225W WIREWOUND LIN
Description
POT 200 OHM 225W WIREWOUND LIN

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RPS200
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RPS200
POT 200 OHM 225W WIREWOUND LIN

POT 200 OHM 225W WIREWOUND LIN

Supplier's Site
Rheostat, 200R, 225W, Panel; Track Resistance Ohmite - 13B476 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, 200R, 225W, Panel; Track Resistance Ohmite
13B476
Rheostat, 200R, 225W, Panel; Track Resistance Ohmite 13B476
RHEOSTAT, 200R, 225W, PANEL; Track Resistance:200ohm; Power Rating:225W; Product Range:RPS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

RHEOSTAT, 200R, 225W, PANEL; Track Resistance:200ohm; Power Rating:225W; Product Range:RPS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RPS200 13B476
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, 200R, 225W, Panel; Track Resistance Ohmite
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers