Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RPS1R0E

Description
POT 1 OHM 225W WIREWOUND LINEAR
Request a Quote Datasheet
Description
POT 1 OHM 225W WIREWOUND LINEAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RPS1R0E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RPS1R0E-ND
Rotary Potentiometers, Rheostats RPS1R0E-ND
POT 1 OHM 225W WIREWOUND LINEAR

POT 1 OHM 225W WIREWOUND LINEAR

Buy Now Datasheet
Rheostat, Wirewound, 1 Ohm, 225W; Track Resistance Ohmite - 64K5922 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 1 Ohm, 225W; Track Resistance Ohmite
64K5922
Rheostat, Wirewound, 1 Ohm, 225W; Track Resistance Ohmite 64K5922
RHEOSTAT, WIREWOUND, 1 OHM, 225W; Track Resistance:1ohm; Power Rating:225W; Product Range:RPS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 1 OHM, 225W; Track Resistance:1ohm; Power Rating:225W; Product Range:RPS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RPS1R0E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RPS1R0E
225 WATT MODEL P RHEOSTAT 10%

225 WATT MODEL P RHEOSTAT 10%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number RPS1R0E-ND 64K5922 RPS1R0E
Product Name Rotary Potentiometers, Rheostats Rheostat, Wirewound, 1 Ohm, 225W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 1 ohms 1 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details