Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RPS1K75E

Description
1.75k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 225W Solder Lug
Request a Quote Datasheet
Description
1.75k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 225W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RPS1K75E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RPS1K75E-ND
Rotary Potentiometers, Rheostats RPS1K75E-ND
1.75k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 225W Solder Lug

1.75k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 225W Solder Lug

Buy Now Datasheet
Rheostat, 1K75, 225W, Panel; Track Resistance Ohmite - 64K5921 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, 1K75, 225W, Panel; Track Resistance Ohmite
64K5921
Rheostat, 1K75, 225W, Panel; Track Resistance Ohmite 64K5921
RHEOSTAT, 1K75, 225W, PANEL; Track Resistance:1.75kohm; Power Rating:225W; Product Range:RPS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

RHEOSTAT, 1K75, 225W, PANEL; Track Resistance:1.75kohm; Power Rating:225W; Product Range:RPS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RPS1K75E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RPS1K75E
POT 1.75K OHM 225W WIREWOUND LIN

POT 1.75K OHM 225W WIREWOUND LIN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number RPS1K75E-ND 64K5921 RPS1K75E
Product Name Rotary Potentiometers, Rheostats Rheostat, 1K75, 225W, Panel; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 1750 ohms 1750 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details