Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RPS10RE

Description
10 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 225W Solder Lug
Request a Quote Datasheet
Description
10 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 225W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RPS10RE-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RPS10RE-ND
Rotary Potentiometers, Rheostats RPS10RE-ND
10 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 225W Solder Lug

10 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 225W Solder Lug

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RPS10RE
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RPS10RE
POT 10 OHM 225W WIREWOUND LINEAR

POT 10 OHM 225W WIREWOUND LINEAR

Supplier's Site
Rheostat, Wirewound, 10 Ohm, 225W; Track Resistance Ohmite - 64K5923 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 10 Ohm, 225W; Track Resistance Ohmite
64K5923
Rheostat, Wirewound, 10 Ohm, 225W; Track Resistance Ohmite 64K5923
RHEOSTAT, WIREWOUND, 10 OHM, 225W; Track Resistance:10ohm; Power Rating:225W; Product Range:RPS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 10 OHM, 225W; Track Resistance:10ohm; Power Rating:225W; Product Range:RPS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number RPS10RE-ND RPS10RE 64K5923
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 10 Ohm, 225W; Track Resistance Ohmite
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 10 ohms 10 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details