Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RPS100E

Description
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 225W Solder Lug
Request a Quote Datasheet
Description
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 225W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RPS100E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RPS100E-ND
Rotary Potentiometers, Rheostats RPS100E-ND
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 225W Solder Lug

100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 225W Solder Lug

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RPS100E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RPS100E
POT 100 OHM 225W WIREWOUND LIN

POT 100 OHM 225W WIREWOUND LIN

Supplier's Site
Rheostat, Wirewound, 100 Ohm, 225W; Track Resistance Ohmite - 64K5924 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 100 Ohm, 225W; Track Resistance Ohmite
64K5924
Rheostat, Wirewound, 100 Ohm, 225W; Track Resistance Ohmite 64K5924
RHEOSTAT, WIREWOUND, 100 OHM, 225W; Track Resistance:100ohm; Power Rating:225W; Product Range:RPS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 100 OHM, 225W; Track Resistance:100ohm; Power Rating:225W; Product Range:RPS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number RPS100E-ND RPS100E 64K5924
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 100 Ohm, 225W; Track Resistance Ohmite
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 100 ohms 100 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers