Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RNS900E

Description
900 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug
Request a Quote Datasheet
Description
900 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RNS900E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RNS900E-ND
Rotary Potentiometers, Rheostats RNS900E-ND
900 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug

900 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RNS900E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RNS900E
POT 900 OHM 300W WIREWOUND LIN

POT 900 OHM 300W WIREWOUND LIN

Supplier's Site
Rheostat, Wirewound, 900 Ohm, 300W; Track Resistance Ohmite - 64K5918 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 900 Ohm, 300W; Track Resistance Ohmite
64K5918
Rheostat, Wirewound, 900 Ohm, 300W; Track Resistance Ohmite 64K5918
RHEOSTAT, WIREWOUND, 900 OHM, 300W; Track Resistance:900ohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 900 OHM, 300W; Track Resistance:900ohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number RNS900E-ND RNS900E 64K5918
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 900 Ohm, 300W; Track Resistance Ohmite
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 900 ohms 900 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1630012-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details