Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RNS7R5E

Description
7.5 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug
Request a Quote Datasheet
Description
7.5 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RNS7R5E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RNS7R5E-ND
Rotary Potentiometers, Rheostats RNS7R5E-ND
7.5 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug

7.5 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RNS7R5E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RNS7R5E
POT 7.5 OHM 300W WIREWOUND LIN

POT 7.5 OHM 300W WIREWOUND LIN

Supplier's Site
Rheostat, 7R5, 300W, Panel; Track Resistance Ohmite - 64K5915 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, 7R5, 300W, Panel; Track Resistance Ohmite
64K5915
Rheostat, 7R5, 300W, Panel; Track Resistance Ohmite 64K5915
RHEOSTAT, 7R5, 300W, PANEL; Track Resistance:7.5ohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

RHEOSTAT, 7R5, 300W, PANEL; Track Resistance:7.5ohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number RNS7R5E-ND RNS7R5E 64K5915
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, 7R5, 300W, Panel; Track Resistance Ohmite
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details