Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RNS75RE

Description
75 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug
Request a Quote Datasheet
Description
75 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RNS75RE-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RNS75RE-ND
Rotary Potentiometers, Rheostats RNS75RE-ND
75 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug

75 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug

Buy Now Datasheet
Rheostat, 75R, 300W, Panel; Track Resistance Ohmite - 64K5917 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, 75R, 300W, Panel; Track Resistance Ohmite
64K5917
Rheostat, 75R, 300W, Panel; Track Resistance Ohmite 64K5917
RHEOSTAT, 75R, 300W, PANEL; Track Resistance:75ohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

RHEOSTAT, 75R, 300W, PANEL; Track Resistance:75ohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RNS75RE
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RNS75RE
POT 75 OHM 300W WIREWOUND LINEAR

POT 75 OHM 300W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number RNS75RE-ND 64K5917 RNS75RE
Product Name Rotary Potentiometers, Rheostats Rheostat, 75R, 300W, Panel; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 75 ohms 75 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers