Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RNS75R

Description
POT 75 OHM 300W WIREWOUND LINEAR
Description
POT 75 OHM 300W WIREWOUND LINEAR

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RNS75R
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RNS75R
POT 75 OHM 300W WIREWOUND LINEAR

POT 75 OHM 300W WIREWOUND LINEAR

Supplier's Site
Rheostat; Track Resistance Ohmite - 01F7639 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat; Track Resistance Ohmite
01F7639
Rheostat; Track Resistance Ohmite 01F7639
RHEOSTAT; Track Resistance:75ohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:-; Product Height:60.33mmRoHS Compliant: No

RHEOSTAT; Track Resistance:75ohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:-; Product Height:60.33mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RNS75R 01F7639
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat; Track Resistance Ohmite
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details