Ohmite Manufacturing Co. Rheostat, Wirewound, 5 Ohm, 300W; Track Resistance Ohmite RNS5R0

Description
RHEOSTAT, WIREWOUND, 5 OHM, 300W; Track Resistance:5ohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No
Description
RHEOSTAT, WIREWOUND, 5 OHM, 300W; Track Resistance:5ohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Rheostat, Wirewound, 5 Ohm, 300W; Track Resistance Ohmite - 04F8880 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 5 Ohm, 300W; Track Resistance Ohmite
04F8880
Rheostat, Wirewound, 5 Ohm, 300W; Track Resistance Ohmite 04F8880
RHEOSTAT, WIREWOUND, 5 OHM, 300W; Track Resistance:5ohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 5 OHM, 300W; Track Resistance:5ohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RNS5R0
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RNS5R0
POT 5 OHM 300W WIREWOUND LINEAR

POT 5 OHM 300W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 04F8880 RNS5R0
Product Name Rheostat, Wirewound, 5 Ohm, 300W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details