50 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug
RHEOSTAT, WIREWOUND, 50 OHM, 300W; Track Resistance:50ohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes
POT 50 OHM 300W WIREWOUND LINEAR
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | RNS50RE-ND | 64K5914 | RNS50RE | 70022543 |
| Product Name | Rotary Potentiometers, Rheostats | Rheostat, Wirewound, 50 Ohm, 300W; Track Resistance Ohmite | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rheostat;Rest 50 Ohms;Wirewound;Pwr-Rtg300W;Panel;Dia 6in;Open;Vol 1225V |
| Category / Application | General Use | General Use | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | ||
| Resistance Range | 50 ohms | 50 ohms | 50 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | |
| Power Rating | 300 watts | 300 watts | 300 watts | 300 watts |