Ohmite Manufacturing Co. Rheostat, Wirewound, 300 Ohm, 300W; Track Resistance Ohmite RNS300

Description
RHEOSTAT, WIREWOUND, 300 OHM, 300W; Track Resistance:300ohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No
Description
RHEOSTAT, WIREWOUND, 300 OHM, 300W; Track Resistance:300ohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Rheostat, Wirewound, 300 Ohm, 300W; Track Resistance Ohmite - 04F8824 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 300 Ohm, 300W; Track Resistance Ohmite
04F8824
Rheostat, Wirewound, 300 Ohm, 300W; Track Resistance Ohmite 04F8824
RHEOSTAT, WIREWOUND, 300 OHM, 300W; Track Resistance:300ohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 300 OHM, 300W; Track Resistance:300ohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RNS300
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RNS300
POT 300 OHM 300W WIREWOUND LIN

POT 300 OHM 300W WIREWOUND LIN

Supplier's Site
OHM Rheostats - RNS300 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Rheostats
RNS300
OHM Rheostats RNS300
RHEOSTAT, 1 GANG, 300 OHM, 300 WATT

RHEOSTAT, 1 GANG, 300 OHM, 300 WATT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Galco Industrial Electronics
Product Category Resistors Resistors Resistors
Product Number 04F8824 RNS300 RNS300
Product Name Rheostat, Wirewound, 300 Ohm, 300W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats OHM Rheostats
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers