Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RNS2K5E

Description
2.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug
Request a Quote Datasheet
Description
2.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RNS2K5E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RNS2K5E-ND
Rotary Potentiometers, Rheostats RNS2K5E-ND
2.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug

2.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug

Buy Now Datasheet
Rheostat, Wirewound, 2.5Kohm, 300W; Track Resistance Ohmite - 64K5905 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 2.5Kohm, 300W; Track Resistance Ohmite
64K5905
Rheostat, Wirewound, 2.5Kohm, 300W; Track Resistance Ohmite 64K5905
RHEOSTAT, WIREWOUND, 2.5KOHM, 300W; Track Resistance:2.5kohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Rotary; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 2.5KOHM, 300W; Track Resistance:2.5kohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Rotary; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RNS2K5E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RNS2K5E
POT 2.5K OHM 300W WIREWOUND LIN

POT 2.5K OHM 300W WIREWOUND LIN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number RNS2K5E-ND 64K5905 RNS2K5E
Product Name Rotary Potentiometers, Rheostats Rheostat, Wirewound, 2.5Kohm, 300W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 2500 ohms 2500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers