Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RNS25RE

Description
25 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug
Request a Quote Datasheet
Description
25 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RNS25RE-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RNS25RE-ND
Rotary Potentiometers, Rheostats RNS25RE-ND
25 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug

25 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug

Buy Now Datasheet
Rheostat;Rest 25 Ohms;Wirewound;Pwr-Rtg300W;Panel;Dia 6in;Open;Vol 1225V - 70022539 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 25 Ohms;Wirewound;Pwr-Rtg300W;Panel;Dia 6in;Open;Vol 1225V
70022539
Rheostat;Rest 25 Ohms;Wirewound;Pwr-Rtg300W;Panel;Dia 6in;Open;Vol 1225V 70022539
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RNS25RE
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RNS25RE
POT 25 OHM 300W WIREWOUND LINEAR

POT 25 OHM 300W WIREWOUND LINEAR

Supplier's Site
Rheostat, Wirewound, 25 Ohm, 300W; Track Resistance Ohmite - 64K5908 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 25 Ohm, 300W; Track Resistance Ohmite
64K5908
Rheostat, Wirewound, 25 Ohm, 300W; Track Resistance Ohmite 64K5908
RHEOSTAT, WIREWOUND, 25 OHM, 300W; Track Resistance:25ohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 25 OHM, 300W; Track Resistance:25ohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Wirewound Resistors Resistors Resistors
Product Number RNS25RE-ND 70022539 RNS25RE 64K5908
Product Name Rotary Potentiometers, Rheostats Rheostat;Rest 25 Ohms;Wirewound;Pwr-Rtg300W;Panel;Dia 6in;Open;Vol 1225V Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 25 Ohm, 300W; Track Resistance Ohmite
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 25 ohms 25 ohms 25 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 300 watts 300 watts 300 watts 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details