200 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug
POT 200 OHM 300W WIREWOUND LIN
RHEOSTAT, WIREWOUND, 200 OHM, 300W; Track Resistance:200ohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes
RHEOSTAT, 200 OHM, 300 WATT, RoHS
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Galco Industrial Electronics | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | RNS200E-ND | RNS200E | 64K5907 | RNS200E | 70022538 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rheostat, Wirewound, 200 Ohm, 300W; Track Resistance Ohmite | OHM Rheostats | Rheostat;Rest 200 Ohms;Wirewound;Pwr-Rtg 300W;Panel;Dia 6in;Open;Vol 1225V |
| Category / Application | General Use | General Use | |||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | |||
| Resistance Range | 200 ohms | 200 ohms | 200 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | ||
| Power Rating | 300 watts | 300 watts | 300 watts | 300 watts |