Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RNS1R0E

Description
1 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug
Request a Quote Datasheet
Description
1 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RNS1R0E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RNS1R0E-ND
Rotary Potentiometers, Rheostats RNS1R0E-ND
1 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug

1 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RNS1R0E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RNS1R0E
POT 1 OHM 300W WIREWOUND LINEAR

POT 1 OHM 300W WIREWOUND LINEAR

Supplier's Site
Rheostat;Rest 1 Ohms;Wirewound;Pwr-Rtg 300W;Panel;Dia 6in;Open;Vol 1225V - 70022537 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 1 Ohms;Wirewound;Pwr-Rtg 300W;Panel;Dia 6in;Open;Vol 1225V
70022537
Rheostat;Rest 1 Ohms;Wirewound;Pwr-Rtg 300W;Panel;Dia 6in;Open;Vol 1225V 70022537
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site
Rheostat, Wirewound, 1 Ohm, 300W; Track Resistance Ohmite - 64K5899 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 1 Ohm, 300W; Track Resistance Ohmite
64K5899
Rheostat, Wirewound, 1 Ohm, 300W; Track Resistance Ohmite 64K5899
RHEOSTAT, WIREWOUND, 1 OHM, 300W; Track Resistance:1ohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 1 OHM, 300W; Track Resistance:1ohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Wirewound Resistors Resistors
Product Number RNS1R0E-ND RNS1R0E 70022537 64K5899
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat;Rest 1 Ohms;Wirewound;Pwr-Rtg 300W;Panel;Dia 6in;Open;Vol 1225V Rheostat, Wirewound, 1 Ohm, 300W; Track Resistance Ohmite
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 300 watts 300 watts 300 watts 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details