Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RNS1K5E

Description
1.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug
Request a Quote Datasheet
Description
1.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RNS1K5E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RNS1K5E-ND
Rotary Potentiometers, Rheostats RNS1K5E-ND
1.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug

1.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug

Buy Now Datasheet
Rheostat, Wirewound, 1.5Kohm, 300W; Track Resistance Ohmite - 64K5897 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 1.5Kohm, 300W; Track Resistance Ohmite
64K5897
Rheostat, Wirewound, 1.5Kohm, 300W; Track Resistance Ohmite 64K5897
RHEOSTAT, WIREWOUND, 1.5KOHM, 300W; Track Resistance:1.5kohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 1.5KOHM, 300W; Track Resistance:1.5kohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RNS1K5E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RNS1K5E
POT 1.5K OHM 300W WIREWOUND LIN

POT 1.5K OHM 300W WIREWOUND LIN

Supplier's Site
Rheostat;Rest 1.5 Kilohms;Wirewound;Pwr-Rtg 300W;Panel;Dia 6in;Open - 70022536 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 1.5 Kilohms;Wirewound;Pwr-Rtg 300W;Panel;Dia 6in;Open
70022536
Rheostat;Rest 1.5 Kilohms;Wirewound;Pwr-Rtg 300W;Panel;Dia 6in;Open 70022536
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Wirewound Resistors
Product Number RNS1K5E-ND 64K5897 RNS1K5E 70022536
Product Name Rotary Potentiometers, Rheostats Rheostat, Wirewound, 1.5Kohm, 300W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat;Rest 1.5 Kilohms;Wirewound;Pwr-Rtg 300W;Panel;Dia 6in;Open
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 1500 ohms 1500 ohms 1500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 300 watts 300 watts 300 watts 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers