Ohmite Manufacturing Co. Rheostat, Wirewound, 1.5Kohm, 300W; Track Resistance Ohmite RNS1K5

Description
RHEOSTAT, WIREWOUND, 1.5KOHM, 300W; Track Resistance:1.5kohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No
Description
RHEOSTAT, WIREWOUND, 1.5KOHM, 300W; Track Resistance:1.5kohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Rheostat, Wirewound, 1.5Kohm, 300W; Track Resistance Ohmite - 01F7644 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 1.5Kohm, 300W; Track Resistance Ohmite
01F7644
Rheostat, Wirewound, 1.5Kohm, 300W; Track Resistance Ohmite 01F7644
RHEOSTAT, WIREWOUND, 1.5KOHM, 300W; Track Resistance:1.5kohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 1.5KOHM, 300W; Track Resistance:1.5kohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RNS1K5
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RNS1K5
POT 1.5K OHM 300W WIREWOUND LIN

POT 1.5K OHM 300W WIREWOUND LIN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 01F7644 RNS1K5
Product Name Rheostat, Wirewound, 1.5Kohm, 300W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details