Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RNS1K2E

Description
1.2k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug
Request a Quote Datasheet
Description
1.2k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RNS1K2E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RNS1K2E-ND
Rotary Potentiometers, Rheostats RNS1K2E-ND
1.2k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug

1.2k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug

Buy Now Datasheet
Rheostat, Wirewound, 1.2Kohm, 300W; Track Resistance Ohmite - 64K5896 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 1.2Kohm, 300W; Track Resistance Ohmite
64K5896
Rheostat, Wirewound, 1.2Kohm, 300W; Track Resistance Ohmite 64K5896
RHEOSTAT, WIREWOUND, 1.2KOHM, 300W; Track Resistance:1.2kohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 1.2KOHM, 300W; Track Resistance:1.2kohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RNS1K2E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RNS1K2E
POT 1.2K OHM 300W WIREWOUND LIN

POT 1.2K OHM 300W WIREWOUND LIN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number RNS1K2E-ND 64K5896 RNS1K2E
Product Name Rotary Potentiometers, Rheostats Rheostat, Wirewound, 1.2Kohm, 300W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 1200 ohms 1200 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details