Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RNS10RE

Description
10 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug
Request a Quote Datasheet
Description
10 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RNS10RE-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RNS10RE-ND
Rotary Potentiometers, Rheostats RNS10RE-ND
10 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug

10 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug

Buy Now Datasheet
Rheostat, Wirewound, 10 Ohm, 300W; Track Resistance Ohmite - 64K5900 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 10 Ohm, 300W; Track Resistance Ohmite
64K5900
Rheostat, Wirewound, 10 Ohm, 300W; Track Resistance Ohmite 64K5900
RHEOSTAT, WIREWOUND, 10 OHM, 300W; Track Resistance:10ohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 10 OHM, 300W; Track Resistance:10ohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RNS10RE
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RNS10RE
POT 10 OHM 300W WIREWOUND LINEAR

POT 10 OHM 300W WIREWOUND LINEAR

Supplier's Site
Rheostat;Rest 10 Ohms;Wirewound;Pwr-Rtg300W;Panel;Dia 6in;Open;Vol 1225V - 70022535 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 10 Ohms;Wirewound;Pwr-Rtg300W;Panel;Dia 6in;Open;Vol 1225V
70022535
Rheostat;Rest 10 Ohms;Wirewound;Pwr-Rtg300W;Panel;Dia 6in;Open;Vol 1225V 70022535
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Wirewound Resistors
Product Number RNS10RE-ND 64K5900 RNS10RE 70022535
Product Name Rotary Potentiometers, Rheostats Rheostat, Wirewound, 10 Ohm, 300W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat;Rest 10 Ohms;Wirewound;Pwr-Rtg300W;Panel;Dia 6in;Open;Vol 1225V
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 300 watts 300 watts 300 watts 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details