Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RNS100E

Description
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug
Request a Quote Datasheet
Description
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RNS100E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RNS100E-ND
Rotary Potentiometers, Rheostats RNS100E-ND
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug

100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 300W Solder Lug

Buy Now Datasheet
Rheostat, Wirewound, 100 Ohm, 300W; Track Resistance Ohmite - 64K5901 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 100 Ohm, 300W; Track Resistance Ohmite
64K5901
Rheostat, Wirewound, 100 Ohm, 300W; Track Resistance Ohmite 64K5901
RHEOSTAT, WIREWOUND, 100 OHM, 300W; Track Resistance:100ohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 100 OHM, 300W; Track Resistance:100ohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RNS100E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RNS100E
POT 100 OHM 300W WIREWOUND LIN

POT 100 OHM 300W WIREWOUND LIN

Supplier's Site
Rheostat;Rest 100 Ohms;Wirewound;Pwr-Rtg 300W;Panel;Dia 6in;Open;Vol 1225V - 70022534 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 100 Ohms;Wirewound;Pwr-Rtg 300W;Panel;Dia 6in;Open;Vol 1225V
70022534
Rheostat;Rest 100 Ohms;Wirewound;Pwr-Rtg 300W;Panel;Dia 6in;Open;Vol 1225V 70022534
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Wirewound Resistors
Product Number RNS100E-ND 64K5901 RNS100E 70022534
Product Name Rotary Potentiometers, Rheostats Rheostat, Wirewound, 100 Ohm, 300W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat;Rest 100 Ohms;Wirewound;Pwr-Rtg 300W;Panel;Dia 6in;Open;Vol 1225V
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 300 watts 300 watts 300 watts 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 7-1625966-1 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 0.1500 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details