Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RNS100

Description
POT 100 OHM 300W WIREWOUND LIN
Description
POT 100 OHM 300W WIREWOUND LIN

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RNS100
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RNS100
POT 100 OHM 300W WIREWOUND LIN

POT 100 OHM 300W WIREWOUND LIN

Supplier's Site
Rheostat, Wirewound, 100 Ohm, 300W; Track Resistance Ohmite - 01F7640 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 100 Ohm, 300W; Track Resistance Ohmite
01F7640
Rheostat, Wirewound, 100 Ohm, 300W; Track Resistance Ohmite 01F7640
RHEOSTAT, WIREWOUND, 100 OHM, 300W; Track Resistance:100ohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 100 OHM, 300W; Track Resistance:100ohm; Power Rating:300W; Product Range:RNS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RNS100 01F7640
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 100 Ohm, 300W; Track Resistance Ohmite
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers