0.5 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug
RHEOSTAT, WIREWOUND, 0.5 OHM, 150W; Track Resistance:0.5ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.
OHMITE Components RLSR50E
POT 0.5 OHM 150W WIREWOUND LIN
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RLSR50E-ND | 64K5845 | 70024534 | RLSR50E | |
| Product Name | Rotary Potentiometers, Rheostats | Rheostat, Wirewound, 0.5 Ohm, 150W; Track Resistance Ohmite | RHEOSTAT;REST 0.50 OHMS;WIREWOUND;PWR-RTG 150W;PANEL;DIA 4IN;OPEN;VOL 1200V | Resistor | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Category / Application | General Use | General Use | |||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | |||
| Resistance Range | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | ||
| Power Rating | 150 watts | 150 watts | 150 watts | 150 watts |