Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RLSR50

Description
POT 0.5 OHM 150W WIREWOUND LIN
Description
POT 0.5 OHM 150W WIREWOUND LIN

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RLSR50
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RLSR50
POT 0.5 OHM 150W WIREWOUND LIN

POT 0.5 OHM 150W WIREWOUND LIN

Supplier's Site
Rheostat, Wirewound, 0.5 Ohm, 150W; Track Resistance Ohmite - 01F7618 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 0.5 Ohm, 150W; Track Resistance Ohmite
01F7618
Rheostat, Wirewound, 0.5 Ohm, 150W; Track Resistance Ohmite 01F7618
RHEOSTAT, WIREWOUND, 0.5 OHM, 150W; Track Resistance:0.5ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 0.5 OHM, 150W; Track Resistance:0.5ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RLSR50 01F7618
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 0.5 Ohm, 150W; Track Resistance Ohmite
Resistance Range 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers