Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RLS7R5E

Description
POT 7.5 OHM 150W WIREWOUND LIN
Request a Quote Datasheet
Description
POT 7.5 OHM 150W WIREWOUND LIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RLS7R5E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RLS7R5E-ND
Rotary Potentiometers, Rheostats RLS7R5E-ND
POT 7.5 OHM 150W WIREWOUND LIN

POT 7.5 OHM 150W WIREWOUND LIN

Buy Now Datasheet
Rheostat, Wirewound, 7.5 Ohm, 150W; Track Resistance Ohmite - 64K5868 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 7.5 Ohm, 150W; Track Resistance Ohmite
64K5868
Rheostat, Wirewound, 7.5 Ohm, 150W; Track Resistance Ohmite 64K5868
RHEOSTAT, WIREWOUND, 7.5 OHM, 150W; Track Resistance:7.5ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 7.5 OHM, 150W; Track Resistance:7.5ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RLS7R5E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RLS7R5E
150 WATT MODEL L RHEOSTAT 10%

150 WATT MODEL L RHEOSTAT 10%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number RLS7R5E-ND 64K5868 RLS7R5E
Product Name Rotary Potentiometers, Rheostats Rheostat, Wirewound, 7.5 Ohm, 150W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers