Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RLS75RE

Description
75 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug
Request a Quote Datasheet
Description
75 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RLS75RE-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RLS75RE-ND
Rotary Potentiometers, Rheostats RLS75RE-ND
75 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug

75 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug

Buy Now Datasheet
Rheostat;Rest 75 Ohms;Wirewound;Pwr-Rtg150 W;Panel;Open Core;Tol 10% - 70024533 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 75 Ohms;Wirewound;Pwr-Rtg150 W;Panel;Open Core;Tol 10%
70024533
Rheostat;Rest 75 Ohms;Wirewound;Pwr-Rtg150 W;Panel;Open Core;Tol 10% 70024533
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RLS75RE
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RLS75RE
POT 75 OHM 150W WIREWOUND LINEAR

POT 75 OHM 150W WIREWOUND LINEAR

Supplier's Site
Rheostat, Wirewound, 75 Ohm, 150W; Track Resistance Ohmite - 64K5869 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 75 Ohm, 150W; Track Resistance Ohmite
64K5869
Rheostat, Wirewound, 75 Ohm, 150W; Track Resistance Ohmite 64K5869
RHEOSTAT, WIREWOUND, 75 OHM, 150W; Track Resistance:75ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 75 OHM, 150W; Track Resistance:75ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Wirewound Resistors Resistors Resistors
Product Number RLS75RE-ND 70024533 RLS75RE 64K5869
Product Name Rotary Potentiometers, Rheostats Rheostat;Rest 75 Ohms;Wirewound;Pwr-Rtg150 W;Panel;Open Core;Tol 10% Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 75 Ohm, 150W; Track Resistance Ohmite
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 150 watts 150 watts 150 watts 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details