Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RLS5R0E

Description
5 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug
Request a Quote Datasheet
Description
5 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RLS5R0E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RLS5R0E-ND
Rotary Potentiometers, Rheostats RLS5R0E-ND
5 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug

5 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RLS5R0E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RLS5R0E
POT 5 OHM 150W WIREWOUND LINEAR

POT 5 OHM 150W WIREWOUND LINEAR

Supplier's Site
Rheostat, Wirewound, 5 Ohm, 150W; Track Resistance Ohmite - 64K5864 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 5 Ohm, 150W; Track Resistance Ohmite
64K5864
Rheostat, Wirewound, 5 Ohm, 150W; Track Resistance Ohmite 64K5864
RHEOSTAT, WIREWOUND, 5 OHM, 150W; Track Resistance:5ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 5 OHM, 150W; Track Resistance:5ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

Supplier's Site
Rheostat, Wirewound;150W;4In.Dia.;5 Ohms;Open;1200Vrms;5.48A;0.875In.Dia. Shaft; - 70023784 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat, Wirewound;150W;4In.Dia.;5 Ohms;Open;1200Vrms;5.48A;0.875In.Dia. Shaft;
70023784
Rheostat, Wirewound;150W;4In.Dia.;5 Ohms;Open;1200Vrms;5.48A;0.875In.Dia. Shaft; 70023784
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Wirewound Resistors
Product Number RLS5R0E-ND RLS5R0E 64K5864 70023784
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 5 Ohm, 150W; Track Resistance Ohmite Rheostat, Wirewound;150W;4In.Dia.;5 Ohms;Open;1200Vrms;5.48A;0.875In.Dia. Shaft;
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 5 ohms 5 ohms 5 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 150 watts 150 watts 150 watts 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers