Ohmite Manufacturing Co. Rheostat, Wirewound, 5 Ohm, 150W; Track Resistance Ohmite RLS5R0

Description
RHEOSTAT, WIREWOUND, 5 OHM, 150W; Track Resistance:5ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No
Description
RHEOSTAT, WIREWOUND, 5 OHM, 150W; Track Resistance:5ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Rheostat, Wirewound, 5 Ohm, 150W; Track Resistance Ohmite - 01F7620 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 5 Ohm, 150W; Track Resistance Ohmite
01F7620
Rheostat, Wirewound, 5 Ohm, 150W; Track Resistance Ohmite 01F7620
RHEOSTAT, WIREWOUND, 5 OHM, 150W; Track Resistance:5ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 5 OHM, 150W; Track Resistance:5ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RLS5R0
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RLS5R0
POT 5 OHM 150W WIREWOUND LINEAR

POT 5 OHM 150W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 01F7620 RLS5R0
Product Name Rheostat, Wirewound, 5 Ohm, 150W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Unlock Full Specs
to access all available technical data