Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RLS4K5E

Description
4.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug
Request a Quote Datasheet
Description
4.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RLS4K5E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RLS4K5E-ND
Rotary Potentiometers, Rheostats RLS4K5E-ND
4.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug

4.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug

Buy Now Datasheet
Rheostat;Rest 4.5 Kilohms;Wirewound;Pwr-Rtg 150W;Panel;Dia 4in;Open - 70022530 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 4.5 Kilohms;Wirewound;Pwr-Rtg 150W;Panel;Dia 4in;Open
70022530
Rheostat;Rest 4.5 Kilohms;Wirewound;Pwr-Rtg 150W;Panel;Dia 4in;Open 70022530
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site
Rheostat, Wirewound, 4.5Kohm, 150W; Track Resistance Ohmite - 64K5863 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 4.5Kohm, 150W; Track Resistance Ohmite
64K5863
Rheostat, Wirewound, 4.5Kohm, 150W; Track Resistance Ohmite 64K5863
RHEOSTAT, WIREWOUND, 4.5KOHM, 150W; Track Resistance:4.5kohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 4.5KOHM, 150W; Track Resistance:4.5kohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RLS4K5E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RLS4K5E
POT 4.5K OHM 150W WIREWOUND LIN

POT 4.5K OHM 150W WIREWOUND LIN

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Wirewound Resistors Resistors Resistors
Product Number RLS4K5E-ND 70022530 64K5863 RLS4K5E
Product Name Rotary Potentiometers, Rheostats Rheostat;Rest 4.5 Kilohms;Wirewound;Pwr-Rtg 150W;Panel;Dia 4in;Open Rheostat, Wirewound, 4.5Kohm, 150W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 4500 ohms 4500 ohms 4500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 150 watts 150 watts 150 watts 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details