Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RLS35RE

Description
35 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug
Request a Quote Datasheet
Description
35 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RLS35RE-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RLS35RE-ND
Rotary Potentiometers, Rheostats RLS35RE-ND
35 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug

35 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug

Buy Now Datasheet
RHEOSTAT;REST 35 OHMS;WIREWOUND;PWR-RTG150W;PANEL;DIA 4IN;OPEN;VOL 1200V - 70024532 - Allied Electronics, Inc.
Fort Worth, TX, USA
RHEOSTAT;REST 35 OHMS;WIREWOUND;PWR-RTG150W;PANEL;DIA 4IN;OPEN;VOL 1200V
70024532
RHEOSTAT;REST 35 OHMS;WIREWOUND;PWR-RTG150W;PANEL;DIA 4IN;OPEN;VOL 1200V 70024532
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site
Rheostat, Wirewound, 35 Ohm, 150W; Track Resistance Ohmite - 64K5861 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 35 Ohm, 150W; Track Resistance Ohmite
64K5861
Rheostat, Wirewound, 35 Ohm, 150W; Track Resistance Ohmite 64K5861
RHEOSTAT, WIREWOUND, 35 OHM, 150W; Track Resistance:35ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 35 OHM, 150W; Track Resistance:35ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RLS35RE
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RLS35RE
POT 35 OHM 150W WIREWOUND LINEAR

POT 35 OHM 150W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Wirewound Resistors Resistors Resistors
Product Number RLS35RE-ND 70024532 64K5861 RLS35RE
Product Name Rotary Potentiometers, Rheostats RHEOSTAT;REST 35 OHMS;WIREWOUND;PWR-RTG150W;PANEL;DIA 4IN;OPEN;VOL 1200V Rheostat, Wirewound, 35 Ohm, 150W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 35 ohms 35 ohms 35 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 150 watts 150 watts 150 watts 150 watts
Unlock Full Specs
to access all available technical data