Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RLS2R0E

Description
2 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug
Request a Quote Datasheet
Description
2 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RLS2R0E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RLS2R0E-ND
Rotary Potentiometers, Rheostats RLS2R0E-ND
2 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug

2 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug

Buy Now Datasheet
Rheostat, Wirewound, 2 Ohm, 150W; Track Resistance Ohmite - 64K5855 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 2 Ohm, 150W; Track Resistance Ohmite
64K5855
Rheostat, Wirewound, 2 Ohm, 150W; Track Resistance Ohmite 64K5855
RHEOSTAT, WIREWOUND, 2 OHM, 150W; Track Resistance:2ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 2 OHM, 150W; Track Resistance:2ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RLS2R0E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RLS2R0E
POT 2 OHM 150W WIREWOUND LINEAR

POT 2 OHM 150W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number RLS2R0E-ND 64K5855 RLS2R0E
Product Name Rotary Potentiometers, Rheostats Rheostat, Wirewound, 2 Ohm, 150W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 2 ohms 2 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details