Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RLS2K25E

Description
2.25k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug
Request a Quote Datasheet
Description
2.25k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RLS2K25E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RLS2K25E-ND
Rotary Potentiometers, Rheostats RLS2K25E-ND
2.25k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug

2.25k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug

Buy Now Datasheet
Rheostat, Wirewound, 2.25Kohm, 150W; Track Resistance Ohmite - 64K5854 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 2.25Kohm, 150W; Track Resistance Ohmite
64K5854
Rheostat, Wirewound, 2.25Kohm, 150W; Track Resistance Ohmite 64K5854
RHEOSTAT, WIREWOUND, 2.25KOHM, 150W; Track Resistance:2.25kohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 2.25KOHM, 150W; Track Resistance:2.25kohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RLS2K25E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RLS2K25E
POT 2.25K OHM 150W WIREWOUND LIN

POT 2.25K OHM 150W WIREWOUND LIN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number RLS2K25E-ND 64K5854 RLS2K25E
Product Name Rotary Potentiometers, Rheostats Rheostat, Wirewound, 2.25Kohm, 150W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 2250 ohms 2250 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data