Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RLS2K25

Description
POT 2.25K OHM 150W WIREWOUND LIN
Description
POT 2.25K OHM 150W WIREWOUND LIN

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RLS2K25
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RLS2K25
POT 2.25K OHM 150W WIREWOUND LIN

POT 2.25K OHM 150W WIREWOUND LIN

Supplier's Site
Rheostat, Wirewound, 2.25Kohm, 150W; Track Resistance Ohmite - 01F7630 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 2.25Kohm, 150W; Track Resistance Ohmite
01F7630
Rheostat, Wirewound, 2.25Kohm, 150W; Track Resistance Ohmite 01F7630
RHEOSTAT, WIREWOUND, 2.25KOHM, 150W; Track Resistance:2.25kohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 2.25KOHM, 150W; Track Resistance:2.25kohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RLS2K25 01F7630
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 2.25Kohm, 150W; Track Resistance Ohmite
Resistance Range 2250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details