Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RLS25R

Description
POT 25 OHM 150W WIREWOUND LINEAR
Description
POT 25 OHM 150W WIREWOUND LINEAR

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RLS25R
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RLS25R
POT 25 OHM 150W WIREWOUND LINEAR

POT 25 OHM 150W WIREWOUND LINEAR

Supplier's Site
Rheostat, Wirewound, 25 Ohm, 150W; Track Resistance Ohmite - 01F7622 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 25 Ohm, 150W; Track Resistance Ohmite
01F7622
Rheostat, Wirewound, 25 Ohm, 150W; Track Resistance Ohmite 01F7622
RHEOSTAT, WIREWOUND, 25 OHM, 150W; Track Resistance:25ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 25 OHM, 150W; Track Resistance:25ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RLS25R 01F7622
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 25 Ohm, 150W; Track Resistance Ohmite
Resistance Range 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details