Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RLS250E

Description
250 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug
Request a Quote Datasheet
Description
250 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RLS250E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RLS250E-ND
Rotary Potentiometers, Rheostats RLS250E-ND
250 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug

250 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RLS250E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RLS250E
POT 250 OHM 150W WIREWOUND LIN

POT 250 OHM 150W WIREWOUND LIN

Supplier's Site
Rheostat, Wirewound, 250 Ohm, 150W; Track Resistance Ohmite - 64K5858 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 250 Ohm, 150W; Track Resistance Ohmite
64K5858
Rheostat, Wirewound, 250 Ohm, 150W; Track Resistance Ohmite 64K5858
RHEOSTAT, WIREWOUND, 250 OHM, 150W; Track Resistance:250ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 250 OHM, 150W; Track Resistance:250ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Rheostat;Rest 250 Ohms;Wirewound;Pwr-Rtg 150W;Panel;Dia 4in;Open;Vol 1200V - 70022528 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 250 Ohms;Wirewound;Pwr-Rtg 150W;Panel;Dia 4in;Open;Vol 1200V
70022528
Rheostat;Rest 250 Ohms;Wirewound;Pwr-Rtg 150W;Panel;Dia 4in;Open;Vol 1200V 70022528
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Wirewound Resistors
Product Number RLS250E-ND RLS250E 64K5858 70022528
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 250 Ohm, 150W; Track Resistance Ohmite Rheostat;Rest 250 Ohms;Wirewound;Pwr-Rtg 150W;Panel;Dia 4in;Open;Vol 1200V
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 250 ohms 250 ohms 250 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 150 watts 150 watts 150 watts 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details