RHEOSTAT, WIREWOUND, 250 OHM, 150W; Track Resistance:250ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No
POT 250 OHM 150W WIREWOUND LIN
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 01F7627 | RLS250 |
| Product Name | Rheostat, Wirewound, 250 Ohm, 150W; Track Resistance Ohmite | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Configuration | Single Resistor |