Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RLS200E

Description
POT 200 OHM 150W WIREWOUND LIN
Request a Quote Datasheet
Description
POT 200 OHM 150W WIREWOUND LIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RLS200E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RLS200E-ND
Rotary Potentiometers, Rheostats RLS200E-ND
POT 200 OHM 150W WIREWOUND LIN

POT 200 OHM 150W WIREWOUND LIN

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RLS200E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RLS200E
150 WATT MODEL L RHEOSTAT 10%

150 WATT MODEL L RHEOSTAT 10%

Supplier's Site
Rheostat, Wirewound, 200 Ohm, 150W; Track Resistance Ohmite - 64K5856 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 200 Ohm, 150W; Track Resistance Ohmite
64K5856
Rheostat, Wirewound, 200 Ohm, 150W; Track Resistance Ohmite 64K5856
RHEOSTAT, WIREWOUND, 200 OHM, 150W; Track Resistance:200ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 200 OHM, 150W; Track Resistance:200ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number RLS200E-ND RLS200E 64K5856
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 200 Ohm, 150W; Track Resistance Ohmite
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 200 ohms 200 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details