Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RLS1R0E

Description
1 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug
Request a Quote Datasheet
Description
1 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RLS1R0E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RLS1R0E-ND
Rotary Potentiometers, Rheostats RLS1R0E-ND
1 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug

1 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug

Buy Now Datasheet
RHEOSTAT, WIREWOUND;150W;4IN.DIA.;1 OHMS;OPEN;1200VRMS;5.48A;0.875IN.DIA. SHAFT - 70024707 - Allied Electronics, Inc.
Fort Worth, TX, USA
RHEOSTAT, WIREWOUND;150W;4IN.DIA.;1 OHMS;OPEN;1200VRMS;5.48A;0.875IN.DIA. SHAFT
70024707
RHEOSTAT, WIREWOUND;150W;4IN.DIA.;1 OHMS;OPEN;1200VRMS;5.48A;0.875IN.DIA. SHAFT 70024707
RHEOSTAT, WIREWOUND;150W;4IN.D IA.;1 OHMS;OPEN;1200VRMS;5 .48A;0.875IN.DIA. SHAFT

RHEOSTAT, WIREWOUND;150W;4IN.DIA.;1 OHMS;OPEN;1200VRMS;5.48A;0.875IN.DIA. SHAFT

Supplier's Site
Rheostat, Wirewound, 1 Ohm, 150W; Track Resistance Ohmite - 64K5848 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 1 Ohm, 150W; Track Resistance Ohmite
64K5848
Rheostat, Wirewound, 1 Ohm, 150W; Track Resistance Ohmite 64K5848
RHEOSTAT, WIREWOUND, 1 OHM, 150W; Track Resistance:1ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 1 OHM, 150W; Track Resistance:1ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RLS1R0E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RLS1R0E
POT 1 OHM 150W WIREWOUND LINEAR

POT 1 OHM 150W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number RLS1R0E-ND 70024707 64K5848 RLS1R0E
Product Name Rotary Potentiometers, Rheostats RHEOSTAT, WIREWOUND;150W;4IN.DIA.;1 OHMS;OPEN;1200VRMS;5.48A;0.875IN.DIA. SHAFT Rheostat, Wirewound, 1 Ohm, 150W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 1 ohms 1 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details