Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RLS1K8E

Description
1.8k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug
Request a Quote Datasheet
Description
1.8k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RLS1K8E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RLS1K8E-ND
Rotary Potentiometers, Rheostats RLS1K8E-ND
1.8k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug

1.8k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug

Buy Now Datasheet
Rheostat, Wirewound, 1.8Kohm, 150W; Track Resistance Ohmite - 64K5847 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 1.8Kohm, 150W; Track Resistance Ohmite
64K5847
Rheostat, Wirewound, 1.8Kohm, 150W; Track Resistance Ohmite 64K5847
RHEOSTAT, WIREWOUND, 1.8KOHM, 150W; Track Resistance:1.8kohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 1.8KOHM, 150W; Track Resistance:1.8kohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RLS1K8E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RLS1K8E
POT 1.8K OHM 150W WIREWOUND LIN

POT 1.8K OHM 150W WIREWOUND LIN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number RLS1K8E-ND 64K5847 RLS1K8E
Product Name Rotary Potentiometers, Rheostats Rheostat, Wirewound, 1.8Kohm, 150W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 1800 ohms 1800 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Adjustable Resistors - 2274831 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 22 ohms
Temperature Coefficient 50 ±ppm/°C
View Details