Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RLS15R

Description
POT 15 OHM 150W WIREWOUND LINEAR
Description
POT 15 OHM 150W WIREWOUND LINEAR

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RLS15R
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RLS15R
POT 15 OHM 150W WIREWOUND LINEAR

POT 15 OHM 150W WIREWOUND LINEAR

Supplier's Site
Rheostat, Wirewound, 15 Ohm, 150W; Track Resistance Ohmite - 01F7633 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 15 Ohm, 150W; Track Resistance Ohmite
01F7633
Rheostat, Wirewound, 15 Ohm, 150W; Track Resistance Ohmite 01F7633
RHEOSTAT, WIREWOUND, 15 OHM, 150W; Track Resistance:15ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 15 OHM, 150W; Track Resistance:15ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Supplier's Site
OHM Rheostats - RLS15R - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Rheostats
RLS15R
OHM Rheostats RLS15R
RHEOSTAT, 15 OHM, 150 WATT

RHEOSTAT, 15 OHM, 150 WATT

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Galco Industrial Electronics
Product Category Resistors Resistors Resistors
Product Number RLS15R 01F7633 RLS15R
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 15 Ohm, 150W; Track Resistance Ohmite OHM Rheostats
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details