Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RLS10RE

Description
10 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug
Request a Quote Datasheet
Description
10 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RLS10RE-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RLS10RE-ND
Rotary Potentiometers, Rheostats RLS10RE-ND
10 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug

10 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug

Buy Now Datasheet
Rheostat;Rest 10 Ohms;Wirewound;Pwr-Rtg150W;Panel;Dia 4in;Open;Vol 1200V - 70022524 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 10 Ohms;Wirewound;Pwr-Rtg150W;Panel;Dia 4in;Open;Vol 1200V
70022524
Rheostat;Rest 10 Ohms;Wirewound;Pwr-Rtg150W;Panel;Dia 4in;Open;Vol 1200V 70022524
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site
Rheostat, Wirewound, 10 Ohm, 150W; Track Resistance Ohmite - 64K5850 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 10 Ohm, 150W; Track Resistance Ohmite
64K5850
Rheostat, Wirewound, 10 Ohm, 150W; Track Resistance Ohmite 64K5850
RHEOSTAT, WIREWOUND, 10 OHM, 150W; Track Resistance:10ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 10 OHM, 150W; Track Resistance:10ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
150 Watt Model L Rheostat 10% / Box Rohs Compliant Ohmite - 13P6891 - Newark, An Avnet Company
Chicago, IL, United States
150 Watt Model L Rheostat 10% / Box Rohs Compliant Ohmite
13P6891
150 Watt Model L Rheostat 10% / Box Rohs Compliant Ohmite 13P6891
150 WATT MODEL L RHEOSTAT 10% / BOX ROHS COMPLIANT: YES

150 WATT MODEL L RHEOSTAT 10% / BOX ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RLS10RE
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RLS10RE
POT 10 OHM 150W WIREWOUND LINEAR

POT 10 OHM 150W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RLS10RE-ND 70022524 64K5850 13P6891 RLS10RE
Product Name Rotary Potentiometers, Rheostats Rheostat;Rest 10 Ohms;Wirewound;Pwr-Rtg150W;Panel;Dia 4in;Open;Vol 1200V Rheostat, Wirewound, 10 Ohm, 150W; Track Resistance Ohmite 150 Watt Model L Rheostat 10% / Box Rohs Compliant Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 150 watts 150 watts 150 watts 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details