Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RLS100E

Description
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug
Request a Quote Datasheet
Description
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RLS100E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RLS100E-ND
Rotary Potentiometers, Rheostats RLS100E-ND
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug

100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 150W Solder Lug

Buy Now Datasheet
Rheostat;Rest 100 Ohms;Wirewound;Pwr-Rtg 150W;Panel;Dia 4in;Open;Vol 1200V - 70022522 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 100 Ohms;Wirewound;Pwr-Rtg 150W;Panel;Dia 4in;Open;Vol 1200V
70022522
Rheostat;Rest 100 Ohms;Wirewound;Pwr-Rtg 150W;Panel;Dia 4in;Open;Vol 1200V 70022522
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RLS100E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RLS100E
POT 100 OHM 150W WIREWOUND LIN

POT 100 OHM 150W WIREWOUND LIN

Supplier's Site
Rheostat, Wirewound, 100 Ohm, 150W; Track Resistance Ohmite - 64K5851 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 100 Ohm, 150W; Track Resistance Ohmite
64K5851
Rheostat, Wirewound, 100 Ohm, 150W; Track Resistance Ohmite 64K5851
RHEOSTAT, WIREWOUND, 100 OHM, 150W; Track Resistance:100ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 100 OHM, 150W; Track Resistance:100ohm; Power Rating:150W; Product Range:RLS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Wirewound Resistors Resistors Resistors
Product Number RLS100E-ND 70022522 RLS100E 64K5851
Product Name Rotary Potentiometers, Rheostats Rheostat;Rest 100 Ohms;Wirewound;Pwr-Rtg 150W;Panel;Dia 4in;Open;Vol 1200V Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 100 Ohm, 150W; Track Resistance Ohmite
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 150 watts 150 watts 150 watts 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details