Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RKSR50

Description
POT 0.5 OHM 100W WIREWOUND LIN
Description
POT 0.5 OHM 100W WIREWOUND LIN

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RKSR50
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RKSR50
POT 0.5 OHM 100W WIREWOUND LIN

POT 0.5 OHM 100W WIREWOUND LIN

Supplier's Site
Rheostat, Wirewound, 0.5 Ohm, 100W; Track Resistance Ohmite - 01F7598 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 0.5 Ohm, 100W; Track Resistance Ohmite
01F7598
Rheostat, Wirewound, 0.5 Ohm, 100W; Track Resistance Ohmite 01F7598
RHEOSTAT, WIREWOUND, 0.5 OHM, 100W; Track Resistance:0.5ohm; Power Rating:100W; Product Range:RKS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 0.5 OHM, 100W; Track Resistance:0.5ohm; Power Rating:100W; Product Range:RKS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RKSR50 01F7598
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 0.5 Ohm, 100W; Track Resistance Ohmite
Resistance Range 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details