Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RKS400

Description
POT 400 OHM 100W WIREWOUND LIN
Description
POT 400 OHM 100W WIREWOUND LIN

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RKS400
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RKS400
POT 400 OHM 100W WIREWOUND LIN

POT 400 OHM 100W WIREWOUND LIN

Supplier's Site
OHM Rheostats - RKS400 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Rheostats
RKS400
OHM Rheostats RKS400
RHEOSTAT, 400 OHM, 100 WATT

RHEOSTAT, 400 OHM, 100 WATT

Supplier's Site
Rheostat, Wirewound, 400 Ohm, 100W; Track Resistance Ohmite - 01F7612 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 400 Ohm, 100W; Track Resistance Ohmite
01F7612
Rheostat, Wirewound, 400 Ohm, 100W; Track Resistance Ohmite 01F7612
RHEOSTAT, WIREWOUND, 400 OHM, 100W; Track Resistance:400ohm; Power Rating:100W; Product Range:RKS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 400 OHM, 100W; Track Resistance:400ohm; Power Rating:100W; Product Range:RKS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Galco Industrial Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RKS400 RKS400 01F7612
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats OHM Rheostats Rheostat, Wirewound, 400 Ohm, 100W; Track Resistance Ohmite
Resistance Range 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 6661711 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers