Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RKS3R0E

Description
3 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 100W Solder Lug
Request a Quote Datasheet
Description
3 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 100W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RKS3R0E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RKS3R0E-ND
Rotary Potentiometers, Rheostats RKS3R0E-ND
3 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 100W Solder Lug

3 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 100W Solder Lug

Buy Now Datasheet
Rheostat, Wirewound, 3 Ohm, 100W; Track Resistance Ohmite - 64K5834 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 3 Ohm, 100W; Track Resistance Ohmite
64K5834
Rheostat, Wirewound, 3 Ohm, 100W; Track Resistance Ohmite 64K5834
RHEOSTAT, WIREWOUND, 3 OHM, 100W; Track Resistance:3ohm; Power Rating:100W; Product Range:RKS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 3 OHM, 100W; Track Resistance:3ohm; Power Rating:100W; Product Range:RKS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RKS3R0E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RKS3R0E
POT 3 OHM 100W WIREWOUND LINEAR

POT 3 OHM 100W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number RKS3R0E-ND 64K5834 RKS3R0E
Product Name Rotary Potentiometers, Rheostats Rheostat, Wirewound, 3 Ohm, 100W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 3 ohms 3 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details