Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RKS3R0

Description
POT 3 OHM 100W WIREWOUND LINEAR
Description
POT 3 OHM 100W WIREWOUND LINEAR

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RKS3R0
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RKS3R0
POT 3 OHM 100W WIREWOUND LINEAR

POT 3 OHM 100W WIREWOUND LINEAR

Supplier's Site
Rheostat, Wirewound, 3 Ohm, 100W; Track Resistance Ohmite - 01F7601 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 3 Ohm, 100W; Track Resistance Ohmite
01F7601
Rheostat, Wirewound, 3 Ohm, 100W; Track Resistance Ohmite 01F7601
RHEOSTAT, WIREWOUND, 3 OHM, 100W; Track Resistance:3ohm; Power Rating:100W; Product Range:RKS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 3 OHM, 100W; Track Resistance:3ohm; Power Rating:100W; Product Range:RKS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RKS3R0 01F7601
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 3 Ohm, 100W; Track Resistance Ohmite
Resistance Range 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details