300 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 100W Solder Lug
RHEOSTAT, WIREWOUND, 300 OHM, 100W; Track Resistance:300ohm; Power Rating:100W; Product Range:RKS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes
POT 300 OHM 100W WIREWOUND LIN
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | RKS300E-ND | 64K5835 | RKS300E | 70022516 |
| Product Name | Rotary Potentiometers, Rheostats | Rheostat, Wirewound, 300 Ohm, 100W; Track Resistance Ohmite | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rheostat;Rest 300 Ohms;Wirewound;Pwr-Rtg 100W;Panel;Dia 3.125in;Open |
| Category / Application | General Use | General Use | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | ||
| Resistance Range | 300 ohms | 300 ohms | 300 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | |
| Power Rating | 100 watts | 100 watts | 100 watts | 100 watts |