Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RKS300

Description
100 WATT MODEL K RHEOSTAT 10%
Description
100 WATT MODEL K RHEOSTAT 10%

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RKS300
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RKS300
100 WATT MODEL K RHEOSTAT 10%

100 WATT MODEL K RHEOSTAT 10%

Supplier's Site
Rheostat, Wirewound, 300 Ohm, 100W; Track Resistance Ohmite - 01F7611 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 300 Ohm, 100W; Track Resistance Ohmite
01F7611
Rheostat, Wirewound, 300 Ohm, 100W; Track Resistance Ohmite 01F7611
RHEOSTAT, WIREWOUND, 300 OHM, 100W; Track Resistance:300ohm; Power Rating:100W; Product Range:RKS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 300 OHM, 100W; Track Resistance:300ohm; Power Rating:100W; Product Range:RKS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RKS300 01F7611
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 300 Ohm, 100W; Track Resistance Ohmite
Resistance Range 300 ohms
Unlock Full Specs
to access all available technical data