Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RKS25RE

Description
25 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 100W Solder Lug
Request a Quote Datasheet
Description
25 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 100W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RKS25RE-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RKS25RE-ND
Rotary Potentiometers, Rheostats RKS25RE-ND
25 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 100W Solder Lug

25 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 100W Solder Lug

Buy Now Datasheet
Rheostat, Wirewound, 25 Ohm, 100W; Track Resistance Ohmite - 64K5833 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 25 Ohm, 100W; Track Resistance Ohmite
64K5833
Rheostat, Wirewound, 25 Ohm, 100W; Track Resistance Ohmite 64K5833
RHEOSTAT, WIREWOUND, 25 OHM, 100W; Track Resistance:25ohm; Power Rating:100W; Product Range:RKS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 25 OHM, 100W; Track Resistance:25ohm; Power Rating:100W; Product Range:RKS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Rheostat, Wirewound, 25Ohm, 100W; Track Resistance Ohmite - 99Y9642 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 25Ohm, 100W; Track Resistance Ohmite
99Y9642
Rheostat, Wirewound, 25Ohm, 100W; Track Resistance Ohmite 99Y9642
RHEOSTAT, WIREWOUND, 25OHM, 100W; Track Resistance:25ohm; Power Rating:100W; Product Range:RKS Series; Potentiometer Mounting:Panel; Adjustment Type:Screwdriver Slot; SVHC:No SVHC (15-Jan-2018); Resistance Tolerance:± 10%; Resistor RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 25OHM, 100W; Track Resistance:25ohm; Power Rating:100W; Product Range:RKS Series; Potentiometer Mounting:Panel; Adjustment Type:Screwdriver Slot; SVHC:No SVHC (15-Jan-2018); Resistance Tolerance:± 10%; Resistor RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RKS25RE
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RKS25RE
POT 25 OHM 100W WIREWOUND LINEAR

POT 25 OHM 100W WIREWOUND LINEAR

Supplier's Site
Rheostat;Rest 25 Ohms;Wirewound;Pwr-Rtg100W;Panel;Dia 3.125in;Open;Cur 2A - 70022514 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 25 Ohms;Wirewound;Pwr-Rtg100W;Panel;Dia 3.125in;Open;Cur 2A
70022514
Rheostat;Rest 25 Ohms;Wirewound;Pwr-Rtg100W;Panel;Dia 3.125in;Open;Cur 2A 70022514
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors Wirewound Resistors
Product Number RKS25RE-ND 64K5833 99Y9642 RKS25RE 70022514
Product Name Rotary Potentiometers, Rheostats Rheostat, Wirewound, 25 Ohm, 100W; Track Resistance Ohmite Rheostat, Wirewound, 25Ohm, 100W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat;Rest 25 Ohms;Wirewound;Pwr-Rtg100W;Panel;Dia 3.125in;Open;Cur 2A
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 25 ohms 25 ohms 25 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Power Rating 100 watts 100 watts 100 watts 100 watts 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers