Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RKS200E

Description
200 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 100W Solder Lug
Request a Quote Datasheet
Description
200 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 100W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RKS200E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RKS200E-ND
Rotary Potentiometers, Rheostats RKS200E-ND
200 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 100W Solder Lug

200 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 100W Solder Lug

Buy Now Datasheet
Rheostat, Wirewound, 200 Ohm, 100W; Track Resistance Ohmite - 64K5832 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 200 Ohm, 100W; Track Resistance Ohmite
64K5832
Rheostat, Wirewound, 200 Ohm, 100W; Track Resistance Ohmite 64K5832
RHEOSTAT, WIREWOUND, 200 OHM, 100W; Track Resistance:200ohm; Power Rating:100W; Product Range:RKS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 200 OHM, 100W; Track Resistance:200ohm; Power Rating:100W; Product Range:RKS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Rheostat;Rest 200 Ohms;Wirewound;Pwr-Rtg 100W;Panel;Dia 3.125in;Open - 70022513 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 200 Ohms;Wirewound;Pwr-Rtg 100W;Panel;Dia 3.125in;Open
70022513
Rheostat;Rest 200 Ohms;Wirewound;Pwr-Rtg 100W;Panel;Dia 3.125in;Open 70022513
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RKS200E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RKS200E
POT 200 OHM 100W WIREWOUND LIN

POT 200 OHM 100W WIREWOUND LIN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Wirewound Resistors Resistors
Product Number RKS200E-ND 64K5832 70022513 RKS200E
Product Name Rotary Potentiometers, Rheostats Rheostat, Wirewound, 200 Ohm, 100W; Track Resistance Ohmite Rheostat;Rest 200 Ohms;Wirewound;Pwr-Rtg 100W;Panel;Dia 3.125in;Open Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 100 watts 100 watts 100 watts 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details